Panasonic Resonators EFJ-C4005E5B

Description
CERAMIC RES 40.0000MHZ 8PF SMD
Description
CERAMIC RES 40.0000MHZ 8PF SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFJ-C4005E5B
CERAMIC RES 40.0000MHZ 8PF SMD

CERAMIC RES 40.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number EFJ-C4005E5B
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR2 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 310 to 434 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ABM8G MHz Crystal - ABM8G-27.000MHZ-B4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 30 ppm
View Details
4 suppliers