Panasonic Resonators EFJ-C1605E5B

Description
CERAMIC RES 16.0000MHZ 8PF SMD
Description
CERAMIC RES 16.0000MHZ 8PF SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFJ-C1605E5B
CERAMIC RES 16.0000MHZ 8PF SMD

CERAMIC RES 16.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number EFJ-C1605E5B
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
ABM2 MHz Crystal - ABM2-11.0592MHZ-D4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
Frequency Stability 30 ppm
View Details
6 suppliers