Panasonic Cap, Alu Elec, Aec-Q200, 220Uf, 63V, Smd; Capacitor Case / Package Panasonic EEVTG1J221Q

Description
CAP, ALU ELEC, AEC-Q200, 220UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):63V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, AEC-Q200, 220UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):63V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, Aec-Q200, 220Uf, 63V, Smd; Capacitor Case / Package Panasonic - 85Y5207 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 220Uf, 63V, Smd; Capacitor Case / Package Panasonic
85Y5207
Cap, Alu Elec, Aec-Q200, 220Uf, 63V, Smd; Capacitor Case / Package Panasonic 85Y5207
CAP, ALU ELEC, AEC-Q200, 220UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):63V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 220UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):63V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 63V, Alu Elec, Smd Rohs Compliant Panasonic - 65AH6372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 63V, Alu Elec, Smd Rohs Compliant Panasonic
65AH6372
Cap, 220Uf, 63V, Alu Elec, Smd Rohs Compliant Panasonic 65AH6372
CAP, 220UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 220UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - EEVTG1J221Q - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVTG1J221Q
Capacitors EEVTG1J221Q
220uF 63V 350mA@100kHz 260mΩ@100kHz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 63V 350mA@100kHz 260mΩ@100kHz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 85Y5207 65AH6372 EEVTG1J221Q
Product Name Cap, Alu Elec, Aec-Q200, 220Uf, 63V, Smd; Capacitor Case / Package Panasonic Cap, 220Uf, 63V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed
Features Polarized
Capacitance Range 220 microF
WVDC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 104PPS252KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers