Panasonic Cap, 100Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic EEVTG1J101Q

Description
CAP, 100µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:63V; ESR:0.26ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 100µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:63V; ESR:0.26ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5206 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5206
Cap, 100Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5206
CAP, 100µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:63V; ESR:0.26ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:63V; ESR:0.26ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEVTG1J101Q - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVTG1J101Q
Capacitors EEVTG1J101Q
100uF 63V 350mA@100kHz 260mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

100uF 63V 350mA@100kHz 260mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 85Y5206 EEVTG1J101Q
Product Name Cap, 100Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 227AXZ050MGE - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1727704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details