Panasonic Automotive SMD 470uF 35V Capacitor EEVFK1V471Q

Description
Cap Aluminum Lytic 470uF 35V 20% (12.5 X 13.5mm) SMD 1100mA 5000h 105°C Automotive T/R Product overview: EEVFK1V471Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 35V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK1V471Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 470uF 35V 20% (12.5 X 13.5mm) SMD 1100mA 5000h 105°C Automotive T/R Product overview: EEVFK1V471Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 35V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK1V471Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 470uF 35V Capacitor
58-EEVFK1V471Q
Automotive SMD 470uF 35V Capacitor 58-EEVFK1V471Q
Cap Aluminum Lytic 470uF 35V 20% (12.5 X 13.5mm) SMD 1100mA 5000h 105°C Automotive T/R Product overview: EEVFK1V471Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 35V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK1V471Q can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 35V 20% (12.5 X 13.5mm) SMD 1100mA 5000h 105°C Automotive T/R Product overview: EEVFK1V471Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 35V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK1V471Q can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 7083487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083487
Aluminium Capacitors 7083487
Panasonic EEVFK1V471Q

Panasonic EEVFK1V471Q

Supplier's Site
Aluminium Capacitors - 9213387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213387
Aluminium Capacitors 9213387
Ecap 470uF 35V H13 Case FK SMD

Ecap 470uF 35V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 7083487P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083487P
Aluminium Capacitors 7083487P
Ecap 470uF 35V H13 Case FK SMD

Ecap 470uF 35V H13 Case FK SMD

Supplier's Site
Aluminum Capacitors - EEVFK1V471Q - 1170989-EEVFK1V471Q - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEVFK1V471Q
1170989-EEVFK1V471Q
Aluminum Capacitors - EEVFK1V471Q 1170989-EEVFK1V471Q
Manufacturer: Panasonic Win Source Part Number: 1170989-EEVFK1V471Q Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170989-EEVFK1V471Q
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Cap, 470Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5198
Cap, 470Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5198
CAP, 470µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 35V, Smd; Ae Capacitor Case Panasonic - 17AC6865 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 35V, Smd; Ae Capacitor Case Panasonic
17AC6865
Cap, 470Μf, 35V, Smd; Ae Capacitor Case Panasonic 17AC6865
CAP, 470µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:35V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:35V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEVFK1V471Q 7083487 9213387 7083487P 1170989-EEVFK1V471Q 85Y5198 17AC6865
Product Name Automotive SMD 470uF 35V Capacitor Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - EEVFK1V471Q Cap, 470Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 470Μf, 35V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E8 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713186 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details