Panasonic Aluminium Capacitors EEVFK1V152M

Description
Panasonic EEVFK1V152M Capacitor
Request a Quote Datasheet
Description
Panasonic EEVFK1V152M Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083500
Aluminium Capacitors 7083500
Panasonic EEVFK1V152M Capacitor

Panasonic EEVFK1V152M Capacitor

Supplier's Site
Aluminium Capacitors - 9213393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213393
Aluminium Capacitors 9213393
Ecap 1500uF 35V J16 Case FK SMD

Ecap 1500uF 35V J16 Case FK SMD

Supplier's Site
Aluminium Capacitors - 7083500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083500P
Aluminium Capacitors 7083500P
Ecap 1500uF 35V J16 Case FK SMD

Ecap 1500uF 35V J16 Case FK SMD

Supplier's Site
Capacitors - EEVFK1V152M - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVFK1V152M
Capacitors EEVFK1V152M
1500uF 35V 1.35A@120Hz ±20% SMD,D16xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

1500uF 35V 1.35A@120Hz ±20% SMD,D16xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 1500Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6864 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic
17AC6864
Cap, 1500Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic 17AC6864
CAP, 1500µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 1500µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5197
Cap, 1500Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5197
CAP, 1500µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1500µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083500 9213393 7083500P EEVFK1V152M 17AC6864 85Y5197
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 1500Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic Cap, 1500Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF391J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details