Panasonic Aluminium Capacitors EEVFK1V102M

Description
Panasonic EEVFK1V102M Capacitor
Request a Quote Datasheet
Description
Panasonic EEVFK1V102M Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083497
Aluminium Capacitors 7083497
Panasonic EEVFK1V102M Capacitor

Panasonic EEVFK1V102M Capacitor

Supplier's Site
Aluminium Capacitors - 7083497P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083497P
Aluminium Capacitors 7083497P
Ecap 1000uF 35V J16 Case FK SMD

Ecap 1000uF 35V J16 Case FK SMD

Supplier's Site
Cap, 1000Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5196 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5196
Cap, 1000Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5196
CAP, 1000µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Panasonic - 17AC6863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Panasonic
17AC6863
Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Panasonic 17AC6863
CAP, 1000µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEVFK1V102M - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVFK1V102M
Capacitors EEVFK1V102M
1000uF 35V 1.35A@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 35V 1.35A@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083497 7083497P 85Y5196 17AC6863 EEVFK1V102M
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 1000Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details