Panasonic Aluminum Capacitors - EEVFK1K101Q EEVFK1K101Q

Description
Manufacturer: Panasonic Win Source Part Number: 1170986-EEVFK1K101Q Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170986-EEVFK1K101Q Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEVFK1K101Q - 1170986-EEVFK1K101Q - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEVFK1K101Q
1170986-EEVFK1K101Q
Aluminum Capacitors - EEVFK1K101Q 1170986-EEVFK1K101Q
Manufacturer: Panasonic Win Source Part Number: 1170986-EEVFK1K101Q Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170986-EEVFK1K101Q
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Aluminium Capacitors - 7083715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083715
Aluminium Capacitors 7083715
Panasonic EEVFK1K101Q Capacitor

Panasonic EEVFK1K101Q Capacitor

Supplier's Site
Aluminium Capacitors - 7083715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083715P
Aluminium Capacitors 7083715P
Ecap 100uF 80V H13 Case FK SMD

Ecap 100uF 80V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084646
Aluminium Capacitors 1084646
Ecap 100uF 80V H13 Case FK SMD

Ecap 100uF 80V H13 Case FK SMD

Supplier's Site
Singapore, Singapore
SMD 80V 100uF Capacitor
58-EEVFK1K101Q
SMD 80V 100uF Capacitor 58-EEVFK1K101Q
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 80V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 5353, CHIP Product overview: EEVFK1K101Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 80V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK1K101Q can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 80V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 5353, CHIP Product overview: EEVFK1K101Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 80V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK1K101Q can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, Alu Elec, Aec-Q200, 100Uf, 80V, Smd; Capacitor Case / Package Panasonic - 62W8265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 80V, Smd; Capacitor Case / Package Panasonic
62W8265
Cap, Alu Elec, Aec-Q200, 100Uf, 80V, Smd; Capacitor Case / Package Panasonic 62W8265
CAP, ALU ELEC, AEC-Q200, 100UF, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 80V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6860 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 80V, Smd Reel; Ae Capacitor Case Panasonic
17AC6860
Cap, 100Μf, 80V, Smd Reel; Ae Capacitor Case Panasonic 17AC6860
CAP, 100µF, 80V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 80V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEVFK1K101Q
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEVFK1K101Q
100uF 80V 375mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 80V 375mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170986-EEVFK1K101Q 7083715 7083715P 1084646 58-EEVFK1K101Q 62W8265 17AC6860 EEVFK1K101Q
Product Name Aluminum Capacitors - EEVFK1K101Q Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors SMD 80V 100uF Capacitor Cap, Alu Elec, Aec-Q200, 100Uf, 80V, Smd; Capacitor Case / Package Panasonic Cap, 100Μf, 80V, Smd Reel; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details