Panasonic Aluminium Capacitors EEVFK1H471M

Description
Ecap 470uF 50V J16 Case FK SMD
Request a Quote Datasheet
Description
Ecap 470uF 50V J16 Case FK SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9213438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213438
Aluminium Capacitors 9213438
Ecap 470uF 50V J16 Case FK SMD

Ecap 470uF 50V J16 Case FK SMD

Supplier's Site
Aluminium Capacitors - 7083566P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083566P
Aluminium Capacitors 7083566P
Ecap 470uF 50V J16 Case FK SMD

Ecap 470uF 50V J16 Case FK SMD

Supplier's Site
Singapore, Singapore
SMD 50V 470uF Capacitor
58-EEVFK1H471M
SMD 50V 470uF Capacitor 58-EEVFK1H471M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 6767, CHIP Product overview: EEVFK1H471M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK1H471M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 6767, CHIP Product overview: EEVFK1H471M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK1H471M can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors Aluminum Electrolytic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Aluminum Electrolytic Capacitors
Capacitors Aluminum Electrolytic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Capacitors Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel (TR) Capacitance: 470 µF Tolerance: ±20% Applications: Automotive Mounting Type: Surface Mount Operating Temperature: -55°C ~ 105°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Capacitors Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel (TR)
Capacitance: 470 µF
Tolerance: ±20%
Applications: Automotive
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 105°C

Buy Now Datasheet
Cap, 470Μf, 50V, Smd; Ae Capacitor Case Panasonic - 51AC8986 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 50V, Smd; Ae Capacitor Case Panasonic
51AC8986
Cap, 470Μf, 50V, Smd; Ae Capacitor Case Panasonic 51AC8986
CAP, 470µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 9213438 7083566P 58-EEVFK1H471M 51AC8986
Product Name Aluminium Capacitors Aluminium Capacitors SMD 50V 470uF Capacitor Capacitors Aluminum Electrolytic Capacitors Cap, 470Μf, 50V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details