Panasonic Cap, 3300Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic EEVFK1E332M

Description
CAP, 3300µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 3300µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3300Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5193 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5193
Cap, 3300Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5193
CAP, 3300µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 3300µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Μf, 25V, Smd; Ae Capacitor Case Panasonic - 47AC4929 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 25V, Smd; Ae Capacitor Case Panasonic
47AC4929
Cap, 3300Μf, 25V, Smd; Ae Capacitor Case Panasonic 47AC4929
CAP, 3300µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 3300µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 85Y5193 47AC4929
Product Name Cap, 3300Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 3300Μf, 25V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details