Panasonic Cap, 4.7Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic EEVEB2W4R7SQ

Description
CAP, 4.7µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Description
CAP, 4.7µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5183
Cap, 4.7Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5183
CAP, 4.7µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

CAP, 4.7µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y5183
Product Name Cap, 4.7Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701300 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details