Panasonic Cap, 10Μf, 250V, Radial, Smd; Ae Capacitor Case Panasonic EEVEB2E100Q

Description
CAP, 10µF, 250V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:250V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Description
CAP, 10µF, 250V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:250V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 250V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5173 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 250V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5173
Cap, 10Μf, 250V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5173
CAP, 10µF, 250V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:250V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

CAP, 10µF, 250V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:250V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 250V, Smd Reel; Ae Capacitor Case Panasonic - 47AC4922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 250V, Smd Reel; Ae Capacitor Case Panasonic
47AC4922
Cap, 10Μf, 250V, Smd Reel; Ae Capacitor Case Panasonic 47AC4922
CAP, 10µF, 250V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:250V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 250V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:250V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 85Y5173 47AC4922
Product Name Cap, 10Μf, 250V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 10Μf, 250V, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F) -25 to ? C (-13 to ? F)
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers