Panasonic Cap, 100Μf, 200V, Radial, Smd; Ae Capacitor Case Panasonic EEVEB2D101M

Description
CAP, 100µF, 200V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:200V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Description
CAP, 100µF, 200V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:200V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Μf, 200V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 200V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5170
Cap, 100Μf, 200V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5170
CAP, 100µF, 200V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:200V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

CAP, 100µF, 200V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:200V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 200V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6852 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 200V, Smd Reel; Ae Capacitor Case Panasonic
17AC6852
Cap, 100Μf, 200V, Smd Reel; Ae Capacitor Case Panasonic 17AC6852
CAP, 100µF, 200V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:200V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating TemperatureRoHS Compliant: Yes

CAP, 100µF, 200V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:200V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 85Y5170 17AC6852
Product Name Cap, 100Μf, 200V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 100Μf, 200V, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature -25 to ? C (-13 to ? F) -25 to ? C (-13 to ? F)
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers