CAP ALUM 1000UF 20% 35V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):35V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):35V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes
CAP ALUM 1000UF 20% 35V SMD
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEV-TG1V102M | 49W7749 | EEV-TG1V102M |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1000Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |
| Technology | Single-Layer | Film Capacitors | |
| Applications | Automotive; Automotive | Automotive | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized |