Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):80V; Polarity:Polar; Product Range:-; Capacitance Tolerance:± 20%; Product Diameter:16mm; Product Height:16.5mm; MSL:-; AE Capacitor Case:Radial Can - SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 60AC9027 |
| Product Name | Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |
| Capacitance Range | 220 microF |