Panasonic Capacitors - Aluminum Electrolytic Capacitors EEV-TG1C471Q

Description
Win Source Part Number: 1351033-EEV-TG1C471Q Category: Capacitors - Aluminum Electrolytic Capacitors Series: TG Package: Tape & Reel Size / Dimension: 0.492" Dia (12.50mm) Applications: Automotive Height - Seated (Max): 0.531" (13.50mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 120mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEV-TG Ripple Current @ Low Frequency: 520 mA @ 120 Hz Ripple Current @ High Frequency: 800 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1351033-EEV-TG1C471Q Category: Capacitors - Aluminum Electrolytic Capacitors Series: TG Package: Tape & Reel Size / Dimension: 0.492" Dia (12.50mm) Applications: Automotive Height - Seated (Max): 0.531" (13.50mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 120mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEV-TG Ripple Current @ Low Frequency: 520 mA @ 120 Hz Ripple Current @ High Frequency: 800 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1351033-EEV-TG1C471Q - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1351033-EEV-TG1C471Q
Capacitors - Aluminum Electrolytic Capacitors 1351033-EEV-TG1C471Q
Win Source Part Number: 1351033-EEV-TG1C471Q Category: Capacitors - Aluminum Electrolytic Capacitors Series: TG Package: Tape & Reel Size / Dimension: 0.492" Dia (12.50mm) Applications: Automotive Height - Seated (Max): 0.531" (13.50mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 120mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEV-TG Ripple Current @ Low Frequency: 520 mA @ 120 Hz Ripple Current @ High Frequency: 800 mA @ 100 kHz

Win Source Part Number: 1351033-EEV-TG1C471Q
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: TG
Package: Tape & Reel
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Automotive
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 120mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEV-TG
Ripple Current @ Low Frequency: 520 mA @ 120 Hz
Ripple Current @ High Frequency: 800 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 16V 800mA Capacitor
58-EEV-TG1C471Q
SMD 470uF 16V 800mA Capacitor 58-EEV-TG1C471Q
Alum Electrolytic Cap 470uF 16V 20% 125C 800mA 120mR SMD T/R Product overview: EEV-TG1C471Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 16V, 800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 16V, 800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-TG1C471Q can be used for catalog matching and distributor lookup.

Alum Electrolytic Cap 470uF 16V 20% 125C 800mA 120mR SMD T/R Product overview: EEV-TG1C471Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 16V, 800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 16V, 800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-TG1C471Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV-TG1C471Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-TG1C471Q
Capacitors - Aluminum Electrolytic Capacitors EEV-TG1C471Q
CAP ALUM 470UF 20% 16V SMD

CAP ALUM 470UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W7722 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W7722
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W7722
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3916 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic
53W3916
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic 53W3916
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1351033-EEV-TG1C471Q 58-EEV-TG1C471Q EEV-TG1C471Q 49W7722
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 470uF 16V 800mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 107SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers