Al Lytic Cap,SMT TG Series,125C RoHS Compliant: Yes
CAP ALUM 1000UF 20% 10V SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 49W7710 | EEV-TG1A102Q |
| Product Name | Al Lytic Cap,smt Tg Series,125C Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Technology | Single-Layer |