Panasonic Capacitor Case / Package Panasonic EEV-FK2A470Q.

Description
Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AEC-Q200 FK Series; Capacitance Tolerance:± 20%; Product Diameter:12.5mm RoHS Compliant: Yes
Description
Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AEC-Q200 FK Series; Capacitance Tolerance:± 20%; Product Diameter:12.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Case / Package Panasonic - 25AC8896 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Case / Package Panasonic
25AC8896
Capacitor Case / Package Panasonic 25AC8896
Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AEC-Q200 FK Series; Capacitance Tolerance:± 20%; Product Diameter:12.5mm RoHS Compliant: Yes

Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AEC-Q200 FK Series; Capacitance Tolerance:± 20%; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8896
Product Name Capacitor Case / Package Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers