Panasonic Capacitors - Aluminum Electrolytic Capacitors EEV-FK2A151V

Description
CAP ALUM 150UF 20% 100V SMD
Datasheet
Description
CAP ALUM 150UF 20% 100V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEV-FK2A151V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-FK2A151V
Capacitors - Aluminum Electrolytic Capacitors EEV-FK2A151V
CAP ALUM 150UF 20% 100V SMD

CAP ALUM 150UF 20% 100V SMD

Supplier's Site
Cap, 150Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6934 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6934
Cap, 150Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6934
CAP, 150UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):100V; ESR:0.17ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:16mm RoHS Compliant: Yes

CAP, 150UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):100V; ESR:0.17ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:16mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEV-FK2A151V
Aluminum Electrolytic Capacitors - SMD EEV-FK2A151V
Aluminum Electrolytic Capacitors - SMD 100VDC 150uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 100VDC 150uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEV-FK2A151V 26AH6934 EEV-FK2A151V
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 150Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details