Panasonic SMD 470uF 80V Capacitor EEV-FK1K471M

Description
470uF 80V 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEV-FK1K471M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK1K471M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 80V 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEV-FK1K471M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK1K471M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 80V Capacitor
58-EEV-FK1K471M
SMD 470uF 80V Capacitor 58-EEV-FK1K471M
470uF 80V 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEV-FK1K471M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK1K471M can be used for catalog matching and distributor lookup.

470uF 80V 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEV-FK1K471M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK1K471M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV-FK1K471M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-FK1K471M
Capacitors - Aluminum Electrolytic Capacitors EEV-FK1K471M
CAP ALUM 470UF 20% 80V SMD

CAP ALUM 470UF 20% 80V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic - 96K9486 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic
96K9486
Aluminum Electrolytic Capacitor, 470Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic 96K9486
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 80V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 80V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1247 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1247
Aluminum Electrolytic Capacitor, 470Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1247
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 80V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 80V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEV-FK1K471M EEV-FK1K471M 96K9486 01X1247
Product Name SMD 470uF 80V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 470Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 157AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details