CAP ALUM 1500UF 20% 25V SMD
Al Lytic Cap, SMT FK Series, 105C
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEV-FK1E152M | 49W7694 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Smt Fk Series, 105C Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Technology | Single-Layer | |
| Applications | Automotive; Automotive | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |