CAP, 6800UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:6800µF; Voltage(DC):10V; ESR:0.033ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:18mm RoHS Compliant: Yes
CAP ALUM 6800UF 20% 10V SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 26AH6910 | EEV-FK1A682V |
| Product Name | Cap, 6800Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Features | Polarized | Polarized |
| Capacitance Range | 6800 microF | 6800 microF |
| WVDC | 10 volts | 10 volts |