Panasonic Aluminum Electrolytic Capacitor, 6800Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic EEV-FK0J682M

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:6800µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:-RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:6800µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 6800Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3896 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6800Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic
53W3896
Aluminum Electrolytic Capacitor, 6800Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic 53W3896
ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:6800µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:6800µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 6800Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W7686 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6800Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W7686
Aluminum Electrolytic Capacitor, 6800Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W7686
ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:6800µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:6800µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV-FK0J682M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-FK0J682M
Capacitors - Aluminum Electrolytic Capacitors EEV-FK0J682M
CAP ALUM 6800UF 20% 6.3V SMD

CAP ALUM 6800UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 53W3896 49W7686 EEV-FK0J682M
Product Name Aluminum Electrolytic Capacitor, 6800Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 6800Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Capacitance Range 6800 microF 6800 microF 6800 microF
WVDC 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details