Panasonic Capacitors - Aluminum Electrolytic Capacitors EEV-FK0J332Q

Description
Win Source Part Number: 1351647-EEV-FK0J332Q Category: Capacitors - Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel Size / Dimension: 0.492" Dia (12.50mm) Applications: Automotive Height - Seated (Max): 0.551" (14.00mm) Standard Package: 200 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 Impedance: 60 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEV-FK Ripple Current @ Low Frequency: 825 mA @ 120 Hz Ripple Current @ High Frequency: 1.1 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1351647-EEV-FK0J332Q Category: Capacitors - Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel Size / Dimension: 0.492" Dia (12.50mm) Applications: Automotive Height - Seated (Max): 0.551" (14.00mm) Standard Package: 200 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 Impedance: 60 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEV-FK Ripple Current @ Low Frequency: 825 mA @ 120 Hz Ripple Current @ High Frequency: 1.1 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1351647-EEV-FK0J332Q - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1351647-EEV-FK0J332Q
Capacitors - Aluminum Electrolytic Capacitors 1351647-EEV-FK0J332Q
Win Source Part Number: 1351647-EEV-FK0J332Q Category: Capacitors - Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel Size / Dimension: 0.492" Dia (12.50mm) Applications: Automotive Height - Seated (Max): 0.551" (14.00mm) Standard Package: 200 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 Impedance: 60 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEV-FK Ripple Current @ Low Frequency: 825 mA @ 120 Hz Ripple Current @ High Frequency: 1.1 A @ 100 kHz

Win Source Part Number: 1351647-EEV-FK0J332Q
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Automotive
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 200
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Ratings: AEC-Q200
Impedance: 60 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEV-FK
Ripple Current @ Low Frequency: 825 mA @ 120 Hz
Ripple Current @ High Frequency: 1.1 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 3300uF 6.3V Capacitor
58-EEV-FK0J332Q
SMD 3300uF 6.3V Capacitor 58-EEV-FK0J332Q
3300uF 6.3V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEV-FK0J332Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3300uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3300uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK0J332Q can be used for catalog matching and distributor lookup.

3300uF 6.3V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEV-FK0J332Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3300uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3300uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK0J332Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 3300Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W7685 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W7685
Aluminum Electrolytic Capacitor, 3300Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W7685
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV-FK0J332Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-FK0J332Q
Capacitors - Aluminum Electrolytic Capacitors EEV-FK0J332Q
CAP ALUM 3300UF 20% 6.3V SMD

CAP ALUM 3300UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1351647-EEV-FK0J332Q 58-EEV-FK0J332Q 49W7685 EEV-FK0J332Q
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 3300uF 6.3V Capacitor Aluminum Electrolytic Capacitor, 3300Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details