Panasonic Aluminum Electrolytic Capacitor, 22Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic EEV-EB2W220M

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 22Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W7682 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W7682
Aluminum Electrolytic Capacitor, 22Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W7682
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 450V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3892 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 450V, 20%, Smd; Capacitor Case / Package Panasonic
53W3892
Aluminum Electrolytic Capacitor, 22Uf, 450V, 20%, Smd; Capacitor Case / Package Panasonic 53W3892
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 450V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 450V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEV-EB2W220M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-EB2W220M
Capacitors - Aluminum Electrolytic Capacitors EEV-EB2W220M
CAP ALUM 22UF 20% 450V SMD

CAP ALUM 22UF 20% 450V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W7682 53W3892 EEV-EB2W220M
Product Name Aluminum Electrolytic Capacitor, 22Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 22Uf, 450V, 20%, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Capacitance Range 22 microF 22 microF 22 microF
WVDC 450 volts 450 volts 450 volts
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details