Panasonic SMD 100uF 200V 1.06A Capacitor EEV-EB2D101M

Description
100uF 200V 20% Radial Alum Elec Cap, 1.06A Ripple, 105°C, SMD Product overview: EEV-EB2D101M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 200V, 1.06A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 200V, 1.06A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-EB2D101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 200V 20% Radial Alum Elec Cap, 1.06A Ripple, 105°C, SMD Product overview: EEV-EB2D101M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 200V, 1.06A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 200V, 1.06A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-EB2D101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 200V 1.06A Capacitor
58-EEV-EB2D101M
SMD 100uF 200V 1.06A Capacitor 58-EEV-EB2D101M
100uF 200V 20% Radial Alum Elec Cap, 1.06A Ripple, 105°C, SMD Product overview: EEV-EB2D101M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 200V, 1.06A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 200V, 1.06A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-EB2D101M can be used for catalog matching and distributor lookup.

100uF 200V 20% Radial Alum Elec Cap, 1.06A Ripple, 105°C, SMD Product overview: EEV-EB2D101M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 200V, 1.06A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 200V, 1.06A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-EB2D101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEV-EB2D101M - 763382-EEV-EB2D101M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEV-EB2D101M
763382-EEV-EB2D101M
Aluminum Capacitors - EEV-EB2D101M 763382-EEV-EB2D101M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763382-EEV-EB2D101M Series: EB Operating Temperature Range: -25°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 200V Applications: General Mounting: SMD Capacitance: 100μF Tolerance: ±20% Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) Family Name: EB Categories: Capacitors Dimension: 0.709" Dia (18.00mm) Ripple Current - Low Frequency: 583mA @ 120Hz Ripple Current - High Frequency: 1.06A @ 100kHz Height - Seated (Maximum): 0.846" (21.50mm) Alternative Parts (Cross-Reference): UUG2D101MNR1ZD; UUJ2D101MRR1MS; UUJ2D101MRQ1ZD; ; Introduction Date: September 16, 2010 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763382-EEV-EB2D101M
Series: EB
Operating Temperature Range: -25°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 200V
Applications: General
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm)
Family Name: EB
Categories: Capacitors
Dimension: 0.709" Dia (18.00mm)
Ripple Current - Low Frequency: 583mA @ 120Hz
Ripple Current - High Frequency: 1.06A @ 100kHz
Height - Seated (Maximum): 0.846" (21.50mm)
Alternative Parts (Cross-Reference): UUG2D101MNR1ZD; UUJ2D101MRR1MS; UUJ2D101MRQ1ZD; ;
Introduction Date: September 16, 2010
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV-EB2D101M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-EB2D101M
Capacitors - Aluminum Electrolytic Capacitors EEV-EB2D101M
CAP ALUM 100UF 20% 200V SMD

CAP ALUM 100UF 20% 200V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEV-EB2D101M 763382-EEV-EB2D101M EEV-EB2D101M
Product Name SMD 100uF 200V 1.06A Capacitor Aluminum Capacitors - EEV-EB2D101M Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 106K100CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details