Panasonic Aluminum Electrolytic Capacitors EEV-EB2C680SM

Description
CAP ALUM 68UF 20% 160V SMD
Datasheet
Description
CAP ALUM 68UF 20% 160V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EEV-EB2C680SM - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEV-EB2C680SM
Aluminum Electrolytic Capacitors EEV-EB2C680SM
CAP ALUM 68UF 20% 160V SMD

CAP ALUM 68UF 20% 160V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 68Uf, 160V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W7657 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 160V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W7657
Aluminum Electrolytic Capacitor, 68Uf, 160V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W7657
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 160V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):160V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 160V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):160V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 68Uf, 160V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3880 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 160V, 20%, Smd; Capacitor Case / Package Panasonic
53W3880
Aluminum Electrolytic Capacitor, 68Uf, 160V, 20%, Smd; Capacitor Case / Package Panasonic 53W3880
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 160V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):160V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 160V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):160V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEV-EB2C680SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-EB2C680SM
Capacitors - Aluminum Electrolytic Capacitors EEV-EB2C680SM
CAP ALUM 68UF 20% 160V SMD

CAP ALUM 68UF 20% 160V SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEV-EB2C680SM 49W7657 53W3880 EEV-EB2C680SM
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 68Uf, 160V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 68Uf, 160V, 20%, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Technology Film Capacitors Single-Layer
Applications General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Features Polarized Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1713185 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details