The Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, has a capacitance of 100 µF with a tolerance of ±20% and a rated voltage of 35 V. It features a radial lead type design and is compliant with RoHS directives. The capacitor operates within a temperature range of -55 °C to +105 °C and has an endurance rating of 1000 to 2000 hours at 105 °C, depending on the case size. The product exhibits low DC leakage current, specified as I < 0.01 CV or 3 µA after 2 minutes. It is suitable for applications requiring high capacitance in a compact form factor. The capacitor is designed for use in various electronic circuits, making it a versatile choice for engineers.
Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, 100 - F, - 20%, 35 V, 6.3 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62W8161 |
| Product Name | Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 100 F, 20%, 35 V, 6.3 Mm Rohs Compliant Panasonic |
| Capacitance Type | Fixed |