Panasonic Aluminium Capacitors EEUHD1H100

Description
Radial HD series capacitor 50V 10uF
Request a Quote Datasheet
Description
Radial HD series capacitor 50V 10uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7442136P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442136P
Aluminium Capacitors 7442136P
Radial HD series capacitor 50V 10uF

Radial HD series capacitor 50V 10uF

Supplier's Site
Aluminium Capacitors - 7442136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442136
Aluminium Capacitors 7442136
Radial HD series capacitor 50V 10uF

Radial HD series capacitor 50V 10uF

Supplier's Site
Aluminium Capacitors - 1723688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1723688
Aluminium Capacitors 1723688
Radial HD series capacitor 50V 10uF

Radial HD series capacitor 50V 10uF

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8147 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W8147
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W8147
Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7442136P 7442136 62W8147
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details