Panasonic Aluminium Capacitors EEUHD1E221

Description
Radial HD series capacitor 25V 220uF
Request a Quote Datasheet
Description
Radial HD series capacitor 25V 220uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7442032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442032
Aluminium Capacitors 7442032
Radial HD series capacitor 25V 220uF

Radial HD series capacitor 25V 220uF

Supplier's Site
Aluminium Capacitors - 1035655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1035655
Aluminium Capacitors 1035655
Radial HD Series Capacitor 25V 220uF

Radial HD Series Capacitor 25V 220uF

Supplier's Site
Cap, Alu Elec, 220Uf, 25V, Radial; Capacitance Panasonic - 62W8132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 25V, Radial; Capacitance Panasonic
62W8132
Cap, Alu Elec, 220Uf, 25V, Radial; Capacitance Panasonic 62W8132
CAP, ALU ELEC, 220UF, 25V, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 220UF, 25V, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7442032 62W8132
Product Name Aluminium Capacitors Cap, Alu Elec, 220Uf, 25V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details