Panasonic Aluminium Capacitors EEUFS2A680L

Description
Capacitor Aluminium Radial FS Series 10
Request a Quote
Description
Capacitor Aluminium Radial FS Series 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763873
Aluminium Capacitors 1763873
Capacitor Aluminium Radial FS Series 10

Capacitor Aluminium Radial FS Series 10

Supplier's Site
Aluminium Capacitors - 1763843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763843
Aluminium Capacitors 1763843
Capacitor Aluminium Radial FS Series 10

Capacitor Aluminium Radial FS Series 10

Supplier's Site
Capacitors - EEUFS2A680L - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFS2A680L
Capacitors EEUFS2A680L
68uF 100V 96mΩ@100kHz ±20% 810mA@100kHz Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

68uF 100V 96mΩ@100kHz ±20% 810mA@100kHz Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 68Μf, 100V, 20%; Capacitance Panasonic - 63AC9437 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 100V, 20%; Capacitance Panasonic
63AC9437
Cap, 68Μf, 100V, 20%; Capacitance Panasonic 63AC9437
CAP, 68µF, 100V, 20%; Capacitance:68µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 68µF, 100V, 20%; Capacitance:68µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1763873 EEUFS2A680L 63AC9437
Product Name Aluminium Capacitors Capacitors Cap, 68Μf, 100V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers