Panasonic Cap, 47Μf, 100V, 20%; Capacitance Panasonic EEUFS2A470L

Description
CAP, 47µF, 100V, 20%; Capacitance:47µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 47µF, 100V, 20%; Capacitance:47µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 100V, 20%; Capacitance Panasonic - 63AC9431 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 100V, 20%; Capacitance Panasonic
63AC9431
Cap, 47Μf, 100V, 20%; Capacitance Panasonic 63AC9431
CAP, 47µF, 100V, 20%; Capacitance:47µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 47µF, 100V, 20%; Capacitance:47µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEUFS2A470L - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFS2A470L
Capacitors EEUFS2A470L
47uF 100V 112mΩ@100kHz ±20% 590mA@100kHz Plugin,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 100V 112mΩ@100kHz ±20% 590mA@100kHz Plugin,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 63AC9431 EEUFS2A470L
Product Name Cap, 47Μf, 100V, 20%; Capacitance Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details