Panasonic Aluminium Capacitors EEUFS1V272

Description
Al Electrolytic Capacitor FS 35V 2700uF
Request a Quote
Description
Al Electrolytic Capacitor FS 35V 2700uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1458429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458429
Aluminium Capacitors 1458429
Al Electrolytic Capacitor FS 35V 2700uF

Al Electrolytic Capacitor FS 35V 2700uF

Supplier's Site
Aluminium Capacitors - 1458482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458482
Aluminium Capacitors 1458482
Al Electrolytic Capacitor FS 35V 2700uF

Al Electrolytic Capacitor FS 35V 2700uF

Supplier's Site
Capacitors - EEUFS1V272 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFS1V272
Capacitors EEUFS1V272
2700uF 35V 14mΩ@100kHz ±20% 3.82A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

2700uF 35V 14mΩ@100kHz ±20% 3.82A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 2700Μf, 35V, 20%; Capacitance Panasonic - 23AC4513 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Μf, 35V, 20%; Capacitance Panasonic
23AC4513
Cap, 2700Μf, 35V, 20%; Capacitance Panasonic 23AC4513
CAP, 2700µF, 35V, 20%; Capacitance:2700µF; Voltage Rating:35V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 2700µF, 35V, 20%; Capacitance:2700µF; Voltage Rating:35V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1458429 EEUFS1V272 23AC4513
Product Name Aluminium Capacitors Capacitors Cap, 2700Μf, 35V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - C11AHR35B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details