Panasonic Aluminium Capacitors EEUFS1V102LB

Description
A- FS 35 V / 1000 uF / 10x25mm / 105 C /
Request a Quote Datasheet
Description
A- FS 35 V / 1000 uF / 10x25mm / 105 C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403960
Aluminium Capacitors 2403960
A- FS 35 V / 1000 uF / 10x25mm / 105 C /

A- FS 35 V / 1000 uF / 10x25mm / 105 C /

Supplier's Site
Aluminium Capacitors - 2403959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403959
Aluminium Capacitors 2403959
A- FS 35 V / 1000 uF / 10x25mm / 105 C /

A- FS 35 V / 1000 uF / 10x25mm / 105 C /

Supplier's Site
Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Panasonic - 72AC5680 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
72AC5680
Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Panasonic 72AC5680
CAP, 1000UF, 35V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:35V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 1000UF, 35V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:35V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403960 72AC5680
Product Name Aluminium Capacitors Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details