Panasonic Aluminium Capacitors EEUFS1K681

Description
Capacitor Aluminium Radial FS Series 80
Request a Quote Datasheet
Description
Capacitor Aluminium Radial FS Series 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763878
Aluminium Capacitors 1763878
Capacitor Aluminium Radial FS Series 80

Capacitor Aluminium Radial FS Series 80

Supplier's Site
Aluminium Capacitors - 1763807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763807
Aluminium Capacitors 1763807
Capacitor Aluminium Radial FS Series 80

Capacitor Aluminium Radial FS Series 80

Supplier's Site
Capacitors - EEUFS1K681 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFS1K681
Capacitors EEUFS1K681
680uF 80V 25mΩ@100kHz ±20% 2.5A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

680uF 80V 25mΩ@100kHz ±20% 2.5A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 680Μf, 80V, 20%; Capacitance Panasonic - 63AC9401 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 80V, 20%; Capacitance Panasonic
63AC9401
Cap, 680Μf, 80V, 20%; Capacitance Panasonic 63AC9401
CAP, 680µF, 80V, 20%; Capacitance:680µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 680µF, 80V, 20%; Capacitance:680µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1763878 EEUFS1K681 63AC9401
Product Name Aluminium Capacitors Capacitors Cap, 680Μf, 80V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers