Panasonic Aluminium Capacitors EEUFS1K221LB

Description
Capacitor Aluminium Radial FS Series 80
Request a Quote Datasheet
Description
Capacitor Aluminium Radial FS Series 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763824
Aluminium Capacitors 1763824
Capacitor Aluminium Radial FS Series 80

Capacitor Aluminium Radial FS Series 80

Supplier's Site
Aluminium Capacitors - 1763890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763890
Aluminium Capacitors 1763890
Capacitor Aluminium Radial FS Series 80

Capacitor Aluminium Radial FS Series 80

Supplier's Site
Cap, 220Μf, 80V, 20%; Capacitance Panasonic - 63AC9384 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 80V, 20%; Capacitance Panasonic
63AC9384
Cap, 220Μf, 80V, 20%; Capacitance Panasonic 63AC9384
CAP, 220µF, 80V, 20%; Capacitance:220µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 220µF, 80V, 20%; Capacitance:220µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1763824 63AC9384
Product Name Aluminium Capacitors Cap, 220Μf, 80V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details