The Panasonic FS Series capacitor, part number 63AC9375, has a capacitance of 120 µF and a voltage rating of 80V, with a tolerance of ±20%. It features a radial leaded design with a diameter of 8mm and a lead spacing of 3.5mm. The capacitor operates within a temperature range of -40 °C to +105 °C and is RoHS compliant. It is designed for low equivalent series resistance (ESR) and has an endurance rating of 5000 to 10000 hours at 105 °C, depending on the specific conditions. This capacitor is suitable for applications requiring reliable performance in compact spaces.
CAP, 120µF, 80V, 20%; Capacitance:120µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 63AC9375 |
| Product Name | Cap, 120Μf, 80V, 20%; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to ? C (-40 to ? F) |
| Capacitance Range | 120 microF |