Panasonic Capacitors EEUFS1J681S

Description
680uF 63V 29mΩ@100kHz ±20% 2.153A@100kHz Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet
Description
680uF 63V 29mΩ@100kHz ±20% 2.153A@100kHz Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEUFS1J681S - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFS1J681S
Capacitors EEUFS1J681S
680uF 63V 29mΩ@100kHz ±20% 2.153A@100kHz Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

680uF 63V 29mΩ@100kHz ±20% 2.153A@100kHz Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFS1J681S
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFS1J681S
680uF 63V 29mΩ@100kHz ±20% 2.153A@100kHz Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

680uF 63V 29mΩ@100kHz ±20% 2.153A@100kHz Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number EEUFS1J681S EEUFS1J681S
Product Name Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 105MPW400K - 1090826-105MPW400K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details