Panasonic Aluminium Capacitors EEUFS1H151L

Description
Al Electrolytic Capacitor FS 50V 150uF
Request a Quote Datasheet
Description
Al Electrolytic Capacitor FS 50V 150uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1458431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458431
Aluminium Capacitors 1458431
Al Electrolytic Capacitor FS 50V 150uF

Al Electrolytic Capacitor FS 50V 150uF

Supplier's Site
Aluminium Capacitors - 1458501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458501
Aluminium Capacitors 1458501
Al Electrolytic Capacitor FS 50V 150uF

Al Electrolytic Capacitor FS 50V 150uF

Supplier's Site
Cap, 150Μf, 50V, 20%; Capacitance Panasonic - 23AC4503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 50V, 20%; Capacitance Panasonic
23AC4503
Cap, 150Μf, 50V, 20%; Capacitance Panasonic 23AC4503
CAP, 150µF, 50V, 20%; Capacitance:150µF; Voltage Rating:50V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 150µF, 50V, 20%; Capacitance:150µF; Voltage Rating:50V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1458431 23AC4503
Product Name Aluminium Capacitors Cap, 150Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713270 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers