Panasonic Aluminium Capacitors EEUFS1E392

Description
Al Electrolytic Capacitor FS 25V 3900uF
Request a Quote Datasheet
Description
Al Electrolytic Capacitor FS 25V 3900uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1458534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458534
Aluminium Capacitors 1458534
Al Electrolytic Capacitor FS 25V 3900uF

Al Electrolytic Capacitor FS 25V 3900uF

Supplier's Site
Aluminium Capacitors - 1458423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458423
Aluminium Capacitors 1458423
Al Electrolytic Capacitor FS 25V 3900uF

Al Electrolytic Capacitor FS 25V 3900uF

Supplier's Site
Cap, 3900Μf, 25V, 20%; Capacitance Panasonic - 23AC4500 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Μf, 25V, 20%; Capacitance Panasonic
23AC4500
Cap, 3900Μf, 25V, 20%; Capacitance Panasonic 23AC4500
CAP, 3900µF, 25V, 20%; Capacitance:3900µF; Voltage Rating:25V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 3900µF, 25V, 20%; Capacitance:3900µF; Voltage Rating:25V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1458534 23AC4500
Product Name Aluminium Capacitors Cap, 3900Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details