Panasonic Aluminium Capacitors EEUFS1A562L

Description
Al Electrolytic Capacitor FS 10V 5600uF
Request a Quote Datasheet
Description
Al Electrolytic Capacitor FS 10V 5600uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1458401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458401
Aluminium Capacitors 1458401
Al Electrolytic Capacitor FS 10V 5600uF

Al Electrolytic Capacitor FS 10V 5600uF

Supplier's Site
Aluminium Capacitors - 1458508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458508
Aluminium Capacitors 1458508
Al Electrolytic Capacitor FS 10V 5600uF

Al Electrolytic Capacitor FS 10V 5600uF

Supplier's Site
Cap, 5600Μf, 10V, 20%; Capacitance Panasonic - 23AC4477 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Μf, 10V, 20%; Capacitance Panasonic
23AC4477
Cap, 5600Μf, 10V, 20%; Capacitance Panasonic 23AC4477
CAP, 5600µF, 10V, 20%; Capacitance:5600µF; Voltage Rating:10V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:30mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 5600µF, 10V, 20%; Capacitance:5600µF; Voltage Rating:10V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:30mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1458401 23AC4477
Product Name Aluminium Capacitors Cap, 5600Μf, 10V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details