Panasonic Cap, 2200Uf, 10V, Alu Elec, Radial; Capacitance Panasonic EEUFS1A222B

Description
CAP, 2200UF, 10V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage Rating:10V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 2200UF, 10V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage Rating:10V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Uf, 10V, Alu Elec, Radial; Capacitance Panasonic - 72AC5679 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
72AC5679
Cap, 2200Uf, 10V, Alu Elec, Radial; Capacitance Panasonic 72AC5679
CAP, 2200UF, 10V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage Rating:10V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 2200UF, 10V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage Rating:10V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5679
Product Name Cap, 2200Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details