Panasonic Aluminium Capacitors EEUFS1A102

Description
Al Electrolytic Capacitor FS 10V 1000uF
Request a Quote Datasheet
Description
Al Electrolytic Capacitor FS 10V 1000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1458572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458572
Aluminium Capacitors 1458572
Al Electrolytic Capacitor FS 10V 1000uF

Al Electrolytic Capacitor FS 10V 1000uF

Supplier's Site
Aluminium Capacitors - 1458390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458390
Aluminium Capacitors 1458390
Al Electrolytic Capacitor FS 10V 1000uF

Al Electrolytic Capacitor FS 10V 1000uF

Supplier's Site
Cap, 1000Μf, 10V, 20%; Capacitance Panasonic - 23AC4464 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 10V, 20%; Capacitance Panasonic
23AC4464
Cap, 1000Μf, 10V, 20%; Capacitance Panasonic 23AC4464
CAP, 1000µF, 10V, 20%; Capacitance:1000µF; Voltage Rating:10V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1000µF, 10V, 20%; Capacitance:1000µF; Voltage Rating:10V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEUFS1A102 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFS1A102
Capacitors EEUFS1A102
1000uF 10V 43mΩ@100kHz ±20% 1.29A@100kHz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 10V 43mΩ@100kHz ±20% 1.29A@100kHz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1458572 23AC4464 EEUFS1A102
Product Name Aluminium Capacitors Cap, 1000Μf, 10V, 20%; Capacitance Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details