CAP, 1500UF, 6.3V, ALU ELEC, RADIAL; Capacitance:1500µF; Voltage Rating:6.3V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:15mm; Operating TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 72AC5678 |
| Product Name | Cap, 1500Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Capacitance Range | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) |