Aluminium Electrolytic Capacitor, FR Series, 390 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP, 390µF, 35V, 20%, REEL; Capacitance:390µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes
390uF 35V 30mΩ@100kHz ±20% 1.56A@100kHz Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62W8105 | 73AC6937 | EEUFR1V391LB |
| Product Name | Aluminium Electrolytic Capacitor, Fr Series, 390 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic | Cap, 390Μf, 35V, 20%, Reel; Capacitance Panasonic | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Packing Method | Tape Reel | Tape Reel | |
| Capacitance Range | 390 microF |