Panasonic Aluminium Capacitors EEUFR1V391L

Description
Capacitor Al FR 390uF 35V (L) 8x20
Request a Quote Datasheet
Description
Capacitor Al FR 390uF 35V (L) 8x20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083813
Aluminium Capacitors 7083813
Capacitor Al FR 390uF 35V (L) 8x20

Capacitor Al FR 390uF 35V (L) 8x20

Supplier's Site
Aluminium Capacitors - 1084772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084772
Aluminium Capacitors 1084772
Capacitor Al FR 390uF 35V (L) 8x20

Capacitor Al FR 390uF 35V (L) 8x20

Supplier's Site
Cap, 390Μf, 35V, 20%; Capacitance Panasonic - 18AC7282 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 35V, 20%; Capacitance Panasonic
18AC7282
Cap, 390Μf, 35V, 20%; Capacitance Panasonic 18AC7282
CAP, 390µF, 35V, 20%; Capacitance:390µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 390µF, 35V, 20%; Capacitance:390µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7083813 18AC7282
Product Name Aluminium Capacitors Cap, 390Μf, 35V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-1211-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details