Panasonic Aluminium Capacitors EEUFR1V271L

Description
Capacitor Al FR 270uF 35V (L) 8x15
Request a Quote
Description
Capacitor Al FR 270uF 35V (L) 8x15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083807
Aluminium Capacitors 7083807
Capacitor Al FR 270uF 35V (L) 8x15

Capacitor Al FR 270uF 35V (L) 8x15

Supplier's Site
Cap, 270Μf, 35V, 20%; Capacitance Panasonic - 18AC7280 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 35V, 20%; Capacitance Panasonic
18AC7280
Cap, 270Μf, 35V, 20%; Capacitance Panasonic 18AC7280
CAP, 270µF, 35V, 20%; Capacitance:270µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 270µF, 35V, 20%; Capacitance:270µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7083807 18AC7280
Product Name Aluminium Capacitors Cap, 270Μf, 35V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details