Panasonic Cap, Alu Elec, 180Uf, 35V, Radial; Capacitance Panasonic EEUFR1V181B

Description
CAP, ALU ELEC, 180UF, 35V, RADIAL; Capacitance:180µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 180UF, 35V, RADIAL; Capacitance:180µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 180Uf, 35V, Radial; Capacitance Panasonic - 85Y5157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 180Uf, 35V, Radial; Capacitance Panasonic
85Y5157
Cap, Alu Elec, 180Uf, 35V, Radial; Capacitance Panasonic 85Y5157
CAP, ALU ELEC, 180UF, 35V, RADIAL; Capacitance:180µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 180UF, 35V, RADIAL; Capacitance:180µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Μf, 35V, 20%, Reel; Capacitance Panasonic - 73AC6936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Μf, 35V, 20%, Reel; Capacitance Panasonic
73AC6936
Cap, 180Μf, 35V, 20%, Reel; Capacitance Panasonic 73AC6936
CAP, 180µF, 35V, 20%, REEL; Capacitance:180µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 180µF, 35V, 20%, REEL; Capacitance:180µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 85Y5157 73AC6936
Product Name Cap, Alu Elec, 180Uf, 35V, Radial; Capacitance Panasonic Cap, 180Μf, 35V, 20%, Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers