Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 1000uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: EEUFR1V102 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEUFR1V102 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034078-EEUFR1V102
Termination: Radial
Voltage Rating: 35 V
Length: 20 mm
Voltage: 35 V
Height - Seated (Max): 21.9964 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 1 mF
Tolerance: 20 %
Impedance: 18 mΩ
Polarity: Polar
Leakage Current: 350 µA
ESR (Equivalent Series Resistance): 18 mΩ
Ripple Current: 2.6 A
Height: 20 mm
Number of Pins: 2
Diameter: 12.5 mm
Dissipation Factor: 12 %
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEUFR1E102L; EEU-FR1E102; EEU-FR1E102B; 35ZLH1000MEFC12.5X20
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532220020, 8532220020
Voltage Rating (DC): 35 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Diameter: 600 µm
Life (Hours): 10000 hours
Ripple Current (AC): 2.6 A
Lead/Base Style: Straight
1000uF 35V 18mΩ@100kHz ±20% 2.6A@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP, 1000µF, 35V, 20% ROHS COMPLIANT: YES
1000uF 35V 18mΩ@100kHz ±20% 2.6A@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEUFR1V102 | 7083841 | 1034078-EEUFR1V102 | EEUFR1V102 | 92Y6331 | EEUFR1V102 |
| Product Name | Through-Hole 35V 1000uF Capacitor | Aluminium Capacitors | Aluminum Capacitors - EEUFR1V102 | Capacitors | Cap, 1000Μf, 35V, 20% Rohs Compliant Panasonic | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1.00E9 microF | 1000 microF | 1000 microF |