Panasonic Aluminium Capacitors EEUFR1J821

Description
Panasonic EEUFR1J821 Capacitor
Request a Quote
Description
Panasonic EEUFR1J821 Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7568370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7568370
Aluminium Capacitors 7568370
Panasonic EEUFR1J821 Capacitor

Panasonic EEUFR1J821 Capacitor

Supplier's Site
Aluminium Capacitors - 9232852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232852
Aluminium Capacitors 9232852
Panasonic EEUFR1J821 Capacitor

Panasonic EEUFR1J821 Capacitor

Supplier's Site
Cap, 820Μf, 63V, 20%; Capacitance Panasonic - 92Y6330 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 63V, 20%; Capacitance Panasonic
92Y6330
Cap, 820Μf, 63V, 20%; Capacitance Panasonic 92Y6330
CAP, 820µF, 63V, 20%; Capacitance:820µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 820µF, 63V, 20%; Capacitance:820µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7568370 92Y6330
Product Name Aluminium Capacitors Cap, 820Μf, 63V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers